Vishay Intertechnology, Inc. RES 11 OHM 1/4W 1% AXIAL CMF5011R000FKRE

Description
RES 11ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/4W 1% AXIAL - CMF5011R000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/4W 1% AXIAL
CMF5011R000FKRE
RES 11 OHM 1/4W 1% AXIAL CMF5011R000FKRE
RES 11ohm 1/4W 1% AXIAL

RES 11ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5011R000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011R000FKRE-ND
Through Hole Resistors CMF5011R000FKRE-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 11 1% T-1 R36 Vishay - 67P5516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11 1% T-1 R36 Vishay
67P5516
Cmf-50 11 1% T-1 R36 Vishay 67P5516
CMF-50 11 1% T-1 R36

CMF-50 11 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011R000FKRE CMF5011R000FKRE-ND 67P5516
Product Name RES 11 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 11 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details