Vishay Precision Group Cmf-50 11 1% T-1 Re8 Vishay CMF5011R000FKR8

Description
CMF-50 11 1% T-1 RE8
Description
CMF-50 11 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 11 1% T-1 Re8 Vishay - 67P5518 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11 1% T-1 Re8 Vishay
67P5518
Cmf-50 11 1% T-1 Re8 Vishay 67P5518
CMF-50 11 1% T-1 RE8

CMF-50 11 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5518
Product Name Cmf-50 11 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details