Vishay Intertechnology, Inc. RES 11.0 OHM 1/4W 1% AXIAL CMF5011R000FHEB

Description
RES 11.0ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.0ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0 OHM 1/4W 1% AXIAL - CMF5011R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/4W 1% AXIAL
CMF5011R000FHEB
RES 11.0 OHM 1/4W 1% AXIAL CMF5011R000FHEB
RES 11.0ohm 1/4W 1% AXIAL

RES 11.0ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11.0QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.0QFTR-ND
Through Hole Resistors CMF11.0QFTR-ND
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5011R000FHEB CMF11.0QFTR-ND
Product Name RES 11.0 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details