Vishay Precision Group Metal Film Resistors - CMF5011K500FKKA

Description
Metal Film Resistors - Through Hole CMF-50 11.5K 1% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 11.5K 1% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5011K500FKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5011K500FKKA
Metal Film Resistors - CMF5011K500FKKA
Metal Film Resistors - Through Hole CMF-50 11.5K 1% T-1 K36

Metal Film Resistors - Through Hole CMF-50 11.5K 1% T-1 K36

Supplier's Site
Cmf-50 11.5K 1% T-1 K36 Vishay - 67P5505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.5K 1% T-1 K36 Vishay
67P5505
Cmf-50 11.5K 1% T-1 K36 Vishay 67P5505
CMF-50 11.5K 1% T-1 K36

CMF-50 11.5K 1% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5011K500FKKA 67P5505
Product Name Metal Film Resistors - Cmf-50 11.5K 1% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers