Vishay Intertechnology, Inc. Through Hole Resistors CMF5011K200FKBF

Description
11.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5011K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011K200FKBF-ND
Through Hole Resistors CMF5011K200FKBF-ND
11.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF5011K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5011K200FKBF
Vishay/DaleMetal Film Resistors - CMF5011K200FKBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-50 11.2K 1% T-1 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-50 11.2K 1% T-1 B14

Supplier's Site
Cmf-50 11.2K 1% T-1 B14 Vishay - 67P5500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11.2K 1% T-1 B14 Vishay
67P5500
Cmf-50 11.2K 1% T-1 B14 Vishay 67P5500
CMF-50 11.2K 1% T-1 B14

CMF-50 11.2K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011K200FKBF-ND CMF5011K200FKBF 67P5500
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Cmf-50 11.2K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details