Vishay Precision Group Cmf-50 11K 1% T-2 Re7 Vishay CMF5011K000FHR7

Description
CMF-50 11K 1% T-2 RE7
Description
CMF-50 11K 1% T-2 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 11K 1% T-2 Re7 Vishay - 67P5492 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11K 1% T-2 Re7 Vishay
67P5492
Cmf-50 11K 1% T-2 Re7 Vishay 67P5492
CMF-50 11K 1% T-2 RE7

CMF-50 11K 1% T-2 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P5492
Product Name Cmf-50 11K 1% T-2 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details