Vishay Intertechnology, Inc. Through Hole Resistors CMF5011K000FHBF

Description
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5011K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011K000FHBF-ND
Through Hole Resistors CMF5011K000FHBF-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5011K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5011K000FHBF
Metal Film Resistors - CMF5011K000FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C4841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C4841
Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C4841
Resistor,Metal Film,110KOhms,200WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,110KOhms,200WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011K000FHBF-ND CMF5011K000FHBF 40C4841
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,110Kohms,200Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details