Vishay Intertechnology, Inc. RES 11K OHM 1/4W 1% AXIAL CMF5011K000FEBF

Description
RES 11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W 1% AXIAL - CMF5011K000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W 1% AXIAL
CMF5011K000FEBF
RES 11K OHM 1/4W 1% AXIAL CMF5011K000FEBF
RES 11Kohm 1/4W 1% AXIAL

RES 11Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5011K000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011K000FEBF-ND
Through Hole Resistors CMF5011K000FEBF-ND
11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 11K 1% T-9 B14 Vishay - 67P5488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 11K 1% T-9 B14 Vishay
67P5488
Cmf-50 11K 1% T-9 B14 Vishay 67P5488
CMF-50 11K 1% T-9 B14

CMF-50 11K 1% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5011K000FEBF CMF5011K000FEBF-ND 67P5488
Product Name RES 11K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 11K 1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details