Vishay Intertechnology, Inc. RES 11K OHM 1/4W .1% AXIAL CMF5011K000BEBF

Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/4W .1% AXIAL - CMF5011K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/4W .1% AXIAL
CMF5011K000BEBF
RES 11K OHM 1/4W .1% AXIAL CMF5011K000BEBF
RES 11Kohm 1/4W .1% AXIAL

RES 11Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5011K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5011K000BEBF-ND
Through Hole Resistors CMF5011K000BEBF-ND
11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5011K000BEBF CMF5011K000BEBF-ND
Product Name RES 11K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details