Vishay Intertechnology, Inc. RES 118 OHM 1/4W 1% AXIAL CMF50118R00FHEK

Description
RES 118ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/4W 1% AXIAL - CMF50118R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/4W 1% AXIAL
CMF50118R00FHEK
RES 118 OHM 1/4W 1% AXIAL CMF50118R00FHEK
RES 118ohm 1/4W 1% AXIAL

RES 118ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50118R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50118R00FHEK-ND
Through Hole Resistors CMF50118R00FHEK-ND
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 118 1% T-2 Ek E3 Vishay - 67P5553 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 118 1% T-2 Ek E3 Vishay
67P5553
Cmf-50 118 1% T-2 Ek E3 Vishay 67P5553
CMF-50 118 1% T-2 EK e3

CMF-50 118 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50118R00FHEK CMF50118R00FHEK-ND 67P5553
Product Name RES 118 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 118 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers