Vishay Intertechnology, Inc. RES 118 OHM 1% 50PPM 1/4W CMF50118R00FHEB

Description
RES 118ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 118ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1% 50PPM 1/4W - CMF50118R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1% 50PPM 1/4W
CMF50118R00FHEB
RES 118 OHM 1% 50PPM 1/4W CMF50118R00FHEB
RES 118ohm 1% 50PPM 1/4W

RES 118ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF118QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF118QFTR-ND
Through Hole Resistors CMF118QFTR-ND
118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 118 1% T-2 Eb E3 Vishay - 67P5552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 118 1% T-2 Eb E3 Vishay
67P5552
Cmf-50 118 1% T-2 Eb E3 Vishay 67P5552
CMF-50 118 1% T-2 EB e3

CMF-50 118 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50118R00FHEB CMF118QFTR-ND 67P5552
Product Name RES 118 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 118 1% T-2 Eb E3 Vishay
Resistance Range 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details