Vishay Intertechnology, Inc. RES 118K OHM 1/4W 1% AXIAL CMF50118K00FHEB

Description
RES 118Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 118Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/4W 1% AXIAL - CMF50118K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/4W 1% AXIAL
CMF50118K00FHEB
RES 118K OHM 1/4W 1% AXIAL CMF50118K00FHEB
RES 118Kohm 1/4W 1% AXIAL

RES 118Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF118KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF118KQFTR-ND
Through Hole Resistors CMF118KQFTR-ND
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF118KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF118KQFCT-ND
Through Hole Resistors CMF118KQFCT-ND
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
4W Resistor - 53-CMF50118K00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 118K OHM 1/4W 1% AXIAL Product overview: CMF50118K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50118K00FHEB can be used for catalog matching and distributor lookup.

RES 118K OHM 1/4W 1% AXIAL Product overview: CMF50118K00FHEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50118K00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 118K 1% T-2 Eb E3 Vishay - 67P5551 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 118K 1% T-2 Eb E3 Vishay
67P5551
Cmf-50 118K 1% T-2 Eb E3 Vishay 67P5551
CMF-50 118K 1% T-2 EB e3

CMF-50 118K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50118K00FHEB CMF118KQFTR-ND 53-CMF50118K00FHEB 67P5551
Product Name RES 118K OHM 1/4W 1% AXIAL Through Hole Resistors 4W Resistor Cmf-50 118K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial
Resistance Range 118000 ohms 118000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details