Vishay Intertechnology, Inc. 115 OHM 4W Resistor CMF50115R00FHEB

Description
RES 115 OHM 1/4W 1% AXIAL Product overview: CMF50115R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50115R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 115 OHM 1/4W 1% AXIAL Product overview: CMF50115R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50115R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
115 OHM 4W Resistor - 53-CMF50115R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
115 OHM 4W Resistor
53-CMF50115R00FHEB
115 OHM 4W Resistor 53-CMF50115R00FHEB
RES 115 OHM 1/4W 1% AXIAL Product overview: CMF50115R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50115R00FHEB can be used for catalog matching and distributor lookup.

RES 115 OHM 1/4W 1% AXIAL Product overview: CMF50115R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 115 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50115R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 115 OHM 1/4W 1% AXIAL - CMF50115R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/4W 1% AXIAL
CMF50115R00FHEB
RES 115 OHM 1/4W 1% AXIAL CMF50115R00FHEB
RES 115ohm 1/4W 1% AXIAL

RES 115ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF115QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF115QFCT-ND
Through Hole Resistors CMF115QFCT-ND
115 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF115QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF115QFTR-ND
Through Hole Resistors CMF115QFTR-ND
115 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 115 1% T-2 Eb E3 Vishay - 67P5549 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 115 1% T-2 Eb E3 Vishay
67P5549
Cmf-50 115 1% T-2 Eb E3 Vishay 67P5549
CMF-50 115 1% T-2 EB e3

CMF-50 115 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF50115R00FHEB CMF50115R00FHEB CMF115QFCT-ND 67P5549
Product Name 115 OHM 4W Resistor RES 115 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 115 1% T-2 Eb E3 Vishay
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details