Vishay Intertechnology, Inc. Through Hole Resistors CMF50115K00FHEB

Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF115KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF115KQFTR-ND
Through Hole Resistors CMF115KQFTR-ND
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 115K OHM 1% 50PPM 1/4W - CMF50115K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1% 50PPM 1/4W
CMF50115K00FHEB
RES 115K OHM 1% 50PPM 1/4W CMF50115K00FHEB
RES 115Kohm 1% 50PPM 1/4W

RES 115Kohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 115K 1% T-2 Eb E3 Vishay - 67P5547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 115K 1% T-2 Eb E3 Vishay
67P5547
Cmf-50 115K 1% T-2 Eb E3 Vishay 67P5547
CMF-50 115K 1% T-2 EB e3

CMF-50 115K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF115KQFTR-ND CMF50115K00FHEB 67P5547
Product Name Through Hole Resistors RES 115K OHM 1% 50PPM 1/4W Cmf-50 115K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details