Vishay Intertechnology, Inc. Through Hole Resistors CMF50113R00FHEK

Description
113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50113R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50113R00FHEK-ND
Through Hole Resistors CMF50113R00FHEK-ND
113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 113 OHM 1/4W 1% AXIAL - CMF50113R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W 1% AXIAL
CMF50113R00FHEK
RES 113 OHM 1/4W 1% AXIAL CMF50113R00FHEK
RES 113ohm 1/4W 1% AXIAL

RES 113ohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 113 1% T-2 Ek E3 Vishay - 67P5546 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 113 1% T-2 Ek E3 Vishay
67P5546
Cmf-50 113 1% T-2 Ek E3 Vishay 67P5546
CMF-50 113 1% T-2 EK e3

CMF-50 113 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50113R00FHEK-ND CMF50113R00FHEK 67P5546
Product Name Through Hole Resistors RES 113 OHM 1/4W 1% AXIAL Cmf-50 113 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 113 ohms 113 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details