Vishay Intertechnology, Inc. RES 113K OHM 1/4W 1% AXIAL CMF50113K00FKEA

Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/4W 1% AXIAL - CMF50113K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/4W 1% AXIAL
CMF50113K00FKEA
RES 113K OHM 1/4W 1% AXIAL CMF50113K00FKEA
RES 113Kohm 1/4W 1% AXIAL

RES 113Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50113K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50113K00FKEA-ND
Through Hole Resistors CMF50113K00FKEA-ND
113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 113K 1% T-1 Ea E3 Vishay - 67P5544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 113K 1% T-1 Ea E3 Vishay
67P5544
Cmf-50 113K 1% T-1 Ea E3 Vishay 67P5544
CMF-50 113K 1% T-1 EA e3

CMF-50 113K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50113K00FKEA CMF50113K00FKEA-ND 67P5544
Product Name RES 113K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 113K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers