Vishay Intertechnology, Inc. RES 113K OHM 1/4W 1% AXIAL CMF50113K00FHEB

Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/4W 1% AXIAL - CMF50113K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/4W 1% AXIAL
CMF50113K00FHEB
RES 113K OHM 1/4W 1% AXIAL CMF50113K00FHEB
RES 113Kohm 1/4W 1% AXIAL

RES 113Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF113KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF113KQFTR-ND
Through Hole Resistors CMF113KQFTR-ND
113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 113K 1% T-2 Eb E3 Vishay - 67P5543 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 113K 1% T-2 Eb E3 Vishay
67P5543
Cmf-50 113K 1% T-2 Eb E3 Vishay 67P5543
CMF-50 113K 1% T-2 EB e3

CMF-50 113K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50113K00FHEB CMF113KQFTR-ND 67P5543
Product Name RES 113K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 113K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details