Vishay Intertechnology, Inc. RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKRE

Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/4W 1% AXIAL - CMF50111K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W 1% AXIAL
CMF50111K00FKRE
RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKRE
RES 111Kohm 1/4W 1% AXIAL

RES 111Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50111K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50111K00FKRE-ND
Through Hole Resistors CMF50111K00FKRE-ND
111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 111K 1% T-1 R36 Vishay - 67P5542 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 111K 1% T-1 R36 Vishay
67P5542
Cmf-50 111K 1% T-1 R36 Vishay 67P5542
CMF-50 111K 1% T-1 R36

CMF-50 111K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50111K00FKRE CMF50111K00FKRE-ND 67P5542
Product Name RES 111K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 111K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers