Vishay Intertechnology, Inc. RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKEA

Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/4W 1% AXIAL - CMF50111K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/4W 1% AXIAL
CMF50111K00FKEA
RES 111K OHM 1/4W 1% AXIAL CMF50111K00FKEA
RES 111Kohm 1/4W 1% AXIAL

RES 111Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50111K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50111K00FKEA-ND
Through Hole Resistors CMF50111K00FKEA-ND
111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

111 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 111K 1% T-1 Ea E3 Vishay - 67P5540 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 111K 1% T-1 Ea E3 Vishay
67P5540
Cmf-50 111K 1% T-1 Ea E3 Vishay 67P5540
CMF-50 111K 1% T-1 EA e3

CMF-50 111K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50111K00FKEA CMF50111K00FKEA-ND 67P5540
Product Name RES 111K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 111K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details