Vishay Precision Group Metal Film Resistors - CMF50110K00JKKA

Description
Metal Film Resistors - Through Hole CMF-50 110K 5% T-1 K36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-50 110K 5% T-1 K36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50110K00JKKA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50110K00JKKA
Metal Film Resistors - CMF50110K00JKKA
Metal Film Resistors - Through Hole CMF-50 110K 5% T-1 K36

Metal Film Resistors - Through Hole CMF-50 110K 5% T-1 K36

Supplier's Site
Cmf-50 110K 5% T-1 K36 Vishay - 67P5530 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 110K 5% T-1 K36 Vishay
67P5530
Cmf-50 110K 5% T-1 K36 Vishay 67P5530
CMF-50 110K 5% T-1 K36

CMF-50 110K 5% T-1 K36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF50110K00JKKA 67P5530
Product Name Metal Film Resistors - Cmf-50 110K 5% T-1 K36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers