RES 110Kohm 1% 50PPM 1/4W
RES 110K OHM 1/4W 1% AXIAL Product overview: CMF50110K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50110K00FHEB can be used for catalog matching and distributor lookup.
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF50110K00FHEB | 53-CMF50110K00FHEB | CMF110KQFTR-ND |
| Product Name | RES 110K OHM 1% 50PPM 1/4W | 4W Resistor | Through Hole Resistors |
| Resistance Range | 110000 ohms | 110000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | |
| Operating DC Voltage | 200 volts | ||
| Operating AC Voltage | 200 volts |