Vishay Intertechnology, Inc. RES 10.7 OHM 1% 50PPM 1/4W CMF5010R700FHEB

Description
RES 10.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 10.7ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1% 50PPM 1/4W - CMF5010R700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1% 50PPM 1/4W
CMF5010R700FHEB
RES 10.7 OHM 1% 50PPM 1/4W CMF5010R700FHEB
RES 10.7ohm 1% 50PPM 1/4W

RES 10.7ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF10.7QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.7QFTR-ND
Through Hole Resistors CMF10.7QFTR-ND
10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10.7 1% T-2 Eb E3 Vishay - 67P5392 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.7 1% T-2 Eb E3 Vishay
67P5392
Cmf-50 10.7 1% T-2 Eb E3 Vishay 67P5392
CMF-50 10.7 1% T-2 EB e3

CMF-50 10.7 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R700FHEB CMF10.7QFTR-ND 67P5392
Product Name RES 10.7 OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 10.7 1% T-2 Eb E3 Vishay
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details