Vishay Intertechnology, Inc. RES 10.5 OHM 1/4W 1% AXIAL CMF5010R500FHEB

Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/4W 1% AXIAL - CMF5010R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/4W 1% AXIAL
CMF5010R500FHEB
RES 10.5 OHM 1/4W 1% AXIAL CMF5010R500FHEB
RES 10.5ohm 1/4W 1% AXIAL

RES 10.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.5QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.5QFTR-ND
Through Hole Resistors CMF10.5QFTR-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10.5 1% T-2 Eb E3 Vishay - 67P5388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.5 1% T-2 Eb E3 Vishay
67P5388
Cmf-50 10.5 1% T-2 Eb E3 Vishay 67P5388
CMF-50 10.5 1% T-2 EB e3

CMF-50 10.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R500FHEB CMF10.5QFTR-ND 67P5388
Product Name RES 10.5 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 10.5 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details