Vishay Intertechnology, Inc. RES 10.2 OHM 1/4W 1% AXIAL CMF5010R200FHEK

Description
RES 10.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/4W 1% AXIAL - CMF5010R200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/4W 1% AXIAL
CMF5010R200FHEK
RES 10.2 OHM 1/4W 1% AXIAL CMF5010R200FHEK
RES 10.2ohm 1/4W 1% AXIAL

RES 10.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010R200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R200FHEK-ND
Through Hole Resistors CMF5010R200FHEK-ND
10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10.2 1% T-2 Ek E3 Vishay - 67P5387 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.2 1% T-2 Ek E3 Vishay
67P5387
Cmf-50 10.2 1% T-2 Ek E3 Vishay 67P5387
CMF-50 10.2 1% T-2 EK e3

CMF-50 10.2 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R200FHEK CMF5010R200FHEK-ND 67P5387
Product Name RES 10.2 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 10.2 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details