Vishay Intertechnology, Inc. Through Hole Resistors CMF5010R200DHEB

Description
10.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010R200DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R200DHEB-ND
Through Hole Resistors CMF5010R200DHEB-ND
10.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.2 OHM 1/4W .5% AXIAL - CMF5010R200DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/4W .5% AXIAL
CMF5010R200DHEB
RES 10.2 OHM 1/4W .5% AXIAL CMF5010R200DHEB
RES 10.2ohm 1/4W .5% AXIAL

RES 10.2ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 10.2 .5% T-2 Eb E3 Vishay - 67P5384 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.2 .5% T-2 Eb E3 Vishay
67P5384
Cmf-50 10.2 .5% T-2 Eb E3 Vishay 67P5384
CMF-50 10.2 .5% T-2 EB e3

CMF-50 10.2 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R200DHEB-ND CMF5010R200DHEB 67P5384
Product Name Through Hole Resistors RES 10.2 OHM 1/4W .5% AXIAL Cmf-50 10.2 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details