Vishay Intertechnology, Inc. RES 10 OHM 1/4W 2% AXIAL CMF5010R000GKBF

Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 2% AXIAL - CMF5010R000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 2% AXIAL
CMF5010R000GKBF
RES 10 OHM 1/4W 2% AXIAL CMF5010R000GKBF
RES 10ohm 1/4W 2% AXIAL

RES 10ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010R000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000GKBF-ND
Through Hole Resistors CMF5010R000GKBF-ND
10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10 2% T-1 B14 Vishay - 67P5373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10 2% T-1 B14 Vishay
67P5373
Cmf-50 10 2% T-1 B14 Vishay 67P5373
CMF-50 10 2% T-1 B14

CMF-50 10 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000GKBF CMF5010R000GKBF-ND 67P5373
Product Name RES 10 OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 10 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers