Vishay Precision Group Through-Hole 10 Ohm 0.1W 200V Resistor CMF5010R000FHEK

Description
10 Ohm 1% Metal Film Resistor, 0.1W, 200V, Axial, Through Hole Product overview: CMF5010R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 0.1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 0.1W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010R000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Ohm 1% Metal Film Resistor, 0.1W, 200V, Axial, Through Hole Product overview: CMF5010R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 0.1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 0.1W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010R000FHEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10 Ohm 0.1W 200V Resistor - 53-CMF5010R000FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10 Ohm 0.1W 200V Resistor
53-CMF5010R000FHEK
Through-Hole 10 Ohm 0.1W 200V Resistor 53-CMF5010R000FHEK
10 Ohm 1% Metal Film Resistor, 0.1W, 200V, Axial, Through Hole Product overview: CMF5010R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 0.1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 0.1W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010R000FHEK can be used for catalog matching and distributor lookup.

10 Ohm 1% Metal Film Resistor, 0.1W, 200V, Axial, Through Hole Product overview: CMF5010R000FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10 Ohm, 0.1W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10 Ohm, 0.1W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010R000FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - CMF5010R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5010R000FHEK
Vishay/DaleMetal Film Resistors - CMF5010R000FHEK
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 10ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 10ohms 1%

Supplier's Site
Through Hole Resistors - CMF5010R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000FHEK-ND
Through Hole Resistors CMF5010R000FHEK-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay - 63M2668 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
63M2668
Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay 63M2668
METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 250mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5010R000FHEK CMF5010R000FHEK CMF5010R000FHEK-ND 63M2668
Product Name Through-Hole 10 Ohm 0.1W 200V Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 10 Ohm, 250Mw, 1%; Resistance Vishay
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers