Vishay Intertechnology, Inc. Through Hole Resistors CMF5010R000FEBF

Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010R000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000FEBF-ND
Through Hole Resistors CMF5010R000FEBF-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/4W 1% AXIAL - CMF5010R000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 1% AXIAL
CMF5010R000FEBF
RES 10 OHM 1/4W 1% AXIAL CMF5010R000FEBF
RES 10ohm 1/4W 1% AXIAL

RES 10ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C4801
Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C4801
Resistor,Metal Film,10Ohms,200WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,200WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000FEBF-ND CMF5010R000FEBF 40C4801
Product Name Through Hole Resistors RES 10 OHM 1/4W 1% AXIAL Resistor,metal Film,10Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details