Vishay Intertechnology, Inc. Through Hole Resistors CMF5010R000BER6

Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000BER6-ND
Through Hole Resistors CMF5010R000BER6-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/4W .1% AXIAL - CMF5010R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
CMF5010R000BER6
RES 10 OHM 1/4W .1% AXIAL CMF5010R000BER6
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,10Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4799
Resistor,metal Film,10Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4799
Resistor,Metal Film,10Ohms,200WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000BER6-ND CMF5010R000BER6 40C4799
Product Name Through Hole Resistors RES 10 OHM 1/4W .1% AXIAL Resistor,metal Film,10Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details