Vishay Intertechnology, Inc. RES 10 OHM 1/4W .1% AXIAL CMF5010R000BEEK

Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W .1% AXIAL - CMF5010R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
CMF5010R000BEEK
RES 10 OHM 1/4W .1% AXIAL CMF5010R000BEEK
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000BEEK-ND
Through Hole Resistors CMF5010R000BEEK-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5010R000BEEK CMF5010R000BEEK-ND
Product Name RES 10 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers