Vishay Intertechnology, Inc. RES 10 OHM 1/4W .1% AXIAL CMF5010R000BEEB

Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W .1% AXIAL - CMF5010R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
CMF5010R000BEEB
RES 10 OHM 1/4W .1% AXIAL CMF5010R000BEEB
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010R000BEEB-ND
Through Hole Resistors CMF5010R000BEEB-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10 .1% T-9 Eb E3 Vishay - 67P5357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10 .1% T-9 Eb E3 Vishay
67P5357
Cmf-50 10 .1% T-9 Eb E3 Vishay 67P5357
CMF-50 10 .1% T-9 EB e3

CMF-50 10 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010R000BEEB CMF5010R000BEEB-ND 67P5357
Product Name RES 10 OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 10 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details