Vishay Intertechnology, Inc. Through Hole Resistors CMF5010M000JNEK

Description
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010M000JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010M000JNEK-ND
Through Hole Resistors CMF5010M000JNEK-ND
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10M OHM 1/4W 5% AXIAL - CMF5010M000JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/4W 5% AXIAL
CMF5010M000JNEK
RES 10M OHM 1/4W 5% AXIAL CMF5010M000JNEK
RES 10Mohm 1/4W 5% AXIAL

RES 10Mohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 10M 5% T-00 Ek E3 Vishay - 67P5355 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10M 5% T-00 Ek E3 Vishay
67P5355
Cmf-50 10M 5% T-00 Ek E3 Vishay 67P5355
CMF-50 10M 5% T-00 EK e3

CMF-50 10M 5% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010M000JNEK-ND CMF5010M000JNEK 67P5355
Product Name Through Hole Resistors RES 10M OHM 1/4W 5% AXIAL Cmf-50 10M 5% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details