Vishay Intertechnology, Inc. RES 10M OHM 1/4W 5% AXIAL CMF5010M000JLEK

Description
RES 10Mohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/4W 5% AXIAL - CMF5010M000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/4W 5% AXIAL
CMF5010M000JLEK
RES 10M OHM 1/4W 5% AXIAL CMF5010M000JLEK
RES 10Mohm 1/4W 5% AXIAL

RES 10Mohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010M000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010M000JLEK-ND
Through Hole Resistors CMF5010M000JLEK-ND
10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10M 5% T-0 Ek E3 Vishay - 67P5354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10M 5% T-0 Ek E3 Vishay
67P5354
Cmf-50 10M 5% T-0 Ek E3 Vishay 67P5354
CMF-50 10M 5% T-0 EK e3

CMF-50 10M 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010M000JLEK CMF5010M000JLEK-ND 67P5354
Product Name RES 10M OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 10M 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details