Vishay Intertechnology, Inc. Through Hole Resistors CMF5010M000GLBF

Description
10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010M000GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010M000GLBF-ND
Through Hole Resistors CMF5010M000GLBF-ND
10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5010M000GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010M000GLBF
Metal Film Resistors - CMF5010M000GLBF
Metal Film Resistors - Through Hole 10Mohm 2% 150PPM 1/8W

Metal Film Resistors - Through Hole 10Mohm 2% 150PPM 1/8W

Supplier's Site
Through Hole Resistors - CMF5010M000GLBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF5010M000GLBF
Through Hole Resistors CMF5010M000GLBF
RES 10M OHM 1/4W 2% AXIAL

RES 10M OHM 1/4W 2% AXIAL

Supplier's Site Datasheet
Cmf-50 10M 2% T-0 B14 Vishay - 67P5352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10M 2% T-0 B14 Vishay
67P5352
Cmf-50 10M 2% T-0 B14 Vishay 67P5352
CMF-50 10M 2% T-0 B14

CMF-50 10M 2% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5010M000GLBF-ND CMF5010M000GLBF CMF5010M000GLBF 67P5352
Product Name Through Hole Resistors Metal Film Resistors - Through Hole Resistors Cmf-50 10M 2% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details