Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K700FKEK

Description
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K700FKEK-ND
Through Hole Resistors CMF5010K700FKEK-ND
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5010K700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010K700FKEK
Metal Film Resistors - CMF5010K700FKEK
Metal Film Resistors - Through Hole 10.7Kohm 1% 100PPM 1/8W

Metal Film Resistors - Through Hole 10.7Kohm 1% 100PPM 1/8W

Supplier's Site
Cmf-50 10.7K 1% T-1 Ek E3 Vishay - 67P5348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.7K 1% T-1 Ek E3 Vishay
67P5348
Cmf-50 10.7K 1% T-1 Ek E3 Vishay 67P5348
CMF-50 10.7K 1% T-1 EK e3

CMF-50 10.7K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K700FKEK-ND CMF5010K700FKEK 67P5348
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 10.7K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details