Vishay Intertechnology, Inc. RES 10.7K OHM 1/4W 1% AXIAL CMF5010K700FKEB

Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/4W 1% AXIAL - CMF5010K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/4W 1% AXIAL
CMF5010K700FKEB
RES 10.7K OHM 1/4W 1% AXIAL CMF5010K700FKEB
RES 10.7Kohm 1/4W 1% AXIAL

RES 10.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K700FKEB-ND
Through Hole Resistors CMF5010K700FKEB-ND
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10.7K 1% T-1 Eb E3 Vishay - 67P5347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10.7K 1% T-1 Eb E3 Vishay
67P5347
Cmf-50 10.7K 1% T-1 Eb E3 Vishay 67P5347
CMF-50 10.7K 1% T-1 EB e3

CMF-50 10.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K700FKEB CMF5010K700FKEB-ND 67P5347
Product Name RES 10.7K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 10.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers