Vishay Intertechnology, Inc. RES 10.7K OHM 1/4W 1% AXIAL CMF5010K700FKBF

Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/4W 1% AXIAL - CMF5010K700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/4W 1% AXIAL
CMF5010K700FKBF
RES 10.7K OHM 1/4W 1% AXIAL CMF5010K700FKBF
RES 10.7Kohm 1/4W 1% AXIAL

RES 10.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K700FKBF-ND
Through Hole Resistors CMF5010K700FKBF-ND
10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C4793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C4793
Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C4793
Resistor,Metal Film,107KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,107KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K700FKBF CMF5010K700FKBF-ND 40C4793
Product Name RES 10.7K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,107Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details