Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K700BER6

Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K700BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K700BER6-ND
Through Hole Resistors CMF5010K700BER6-ND
10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5010K700BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010K700BER6
Metal Film Resistors - CMF5010K700BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4791
Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4791
Resistor,Metal Film,107KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,107KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K700BER6-ND CMF5010K700BER6 40C4791
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,107Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details