10.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
10.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 10.2Kohm 1/4W 1% AXIAL
RES 10.2K OHM 1/4W 1% AXIAL Product overview: CMF5010K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5010K200FHEB can be used for catalog matching and distributor lookup.
CMF-50 10.2K 1% T-2 EB e3
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF10.2KQFTR-ND | CMF5010K200FHEB | 53-CMF5010K200FHEB | 45P3158 |
| Product Name | Through Hole Resistors | RES 10.2K OHM 1/4W 1% AXIAL | 4W Resistor | Cmf-50 10.2K 1% T-2 Eb E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |