Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K200BHBF

Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K200BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K200BHBF-ND
Through Hole Resistors CMF5010K200BHBF-ND
10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.2K OHM 1/4W .1% AXIAL - CMF5010K200BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W .1% AXIAL
CMF5010K200BHBF
RES 10.2K OHM 1/4W .1% AXIAL CMF5010K200BHBF
RES 10.2Kohm 1/4W .1% AXIAL

RES 10.2Kohm 1/4W .1% AXIAL

Supplier's Site
Resistor,metal Film,102Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C4787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,102Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C4787
Resistor,metal Film,102Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C4787
Resistor,Metal Film,102KOhms,200WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,102KOhms,200WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K200BHBF-ND CMF5010K200BHBF 40C4787
Product Name Through Hole Resistors RES 10.2K OHM 1/4W .1% AXIAL Resistor,metal Film,102Kohms,200Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details