Vishay Intertechnology, Inc. RES 10.1K OHM 1/4W 1% AXIAL CMF5010K100FKR6

Description
RES 10.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/4W 1% AXIAL - CMF5010K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/4W 1% AXIAL
CMF5010K100FKR6
RES 10.1K OHM 1/4W 1% AXIAL CMF5010K100FKR6
RES 10.1Kohm 1/4W 1% AXIAL

RES 10.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K100FKR6-ND
Through Hole Resistors CMF5010K100FKR6-ND
10.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay - 40C4785 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay
40C4785
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay 40C4785
CMF50, 10.1 kOhm, +/- 1 Percent, 100 ppm

CMF50, 10.1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K100FKR6 CMF5010K100FKR6-ND 40C4785
Product Name RES 10.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details