Vishay Intertechnology, Inc. RES 10.1K OHM 1/4W 1% AXIAL CMF5010K100FKBF

Description
RES 10.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/4W 1% AXIAL - CMF5010K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/4W 1% AXIAL
CMF5010K100FKBF
RES 10.1K OHM 1/4W 1% AXIAL CMF5010K100FKBF
RES 10.1Kohm 1/4W 1% AXIAL

RES 10.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K100FKBF-ND
Through Hole Resistors CMF5010K100FKBF-ND
10.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay - 40C4784 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay
40C4784
Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay 40C4784
CMF50, 10.1 kOhm, +/- 1 Percent, 100 ppm

CMF50, 10.1 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K100FKBF CMF5010K100FKBF-ND 40C4784
Product Name RES 10.1K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 10.1 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details