Vishay Intertechnology, Inc. RES 10.1K OHM 1/4W .1% AXIAL CMF5010K100BER6

Description
RES 10.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/4W .1% AXIAL - CMF5010K100BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/4W .1% AXIAL
CMF5010K100BER6
RES 10.1K OHM 1/4W .1% AXIAL CMF5010K100BER6
RES 10.1Kohm 1/4W .1% AXIAL

RES 10.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K100BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K100BER6-ND
Through Hole Resistors CMF5010K100BER6-ND
10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,101Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C4782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,101Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C4782
Resistor,metal Film,101Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C4782
Resistor,Metal Film,101KOhms,200WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,101KOhms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K100BER6 CMF5010K100BER6-ND 40C4782
Product Name RES 10.1K OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,101Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details