Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% AXIAL CMF5010K000JLR6

Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% AXIAL - CMF5010K000JLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% AXIAL
CMF5010K000JLR6
RES 10K OHM 1/4W 5% AXIAL CMF5010K000JLR6
RES 10Kohm 1/4W 5% AXIAL

RES 10Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000JLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000JLR6-ND
Through Hole Resistors CMF5010K000JLR6-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K 5% T-0 Re6 Vishay - 67P5316 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 5% T-0 Re6 Vishay
67P5316
Cmf-50 10K 5% T-0 Re6 Vishay 67P5316
CMF-50 10K 5% T-0 RE6

CMF-50 10K 5% T-0 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000JLR6 CMF5010K000JLR6-ND 67P5316
Product Name RES 10K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 10K 5% T-0 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details