Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% AXIAL CMF5010K000JLEK

Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% AXIAL - CMF5010K000JLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% AXIAL
CMF5010K000JLEK
RES 10K OHM 1/4W 5% AXIAL CMF5010K000JLEK
RES 10Kohm 1/4W 5% AXIAL

RES 10Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000JLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000JLEK-ND
Through Hole Resistors CMF5010K000JLEK-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K 5% T-0 Ek E3 Vishay - 67P5315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 5% T-0 Ek E3 Vishay
67P5315
Cmf-50 10K 5% T-0 Ek E3 Vishay 67P5315
CMF-50 10K 5% T-0 EK e3

CMF-50 10K 5% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000JLEK CMF5010K000JLEK-ND 67P5315
Product Name RES 10K OHM 1/4W 5% AXIAL Through Hole Resistors Cmf-50 10K 5% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details