Vishay Intertechnology, Inc. Through Hole Resistors CMF5010K000JLEB

Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5010K000JLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000JLEB-ND
Through Hole Resistors CMF5010K000JLEB-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/4W 5% AXIAL - CMF5010K000JLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% AXIAL
CMF5010K000JLEB
RES 10K OHM 1/4W 5% AXIAL CMF5010K000JLEB
RES 10Kohm 1/4W 5% AXIAL

RES 10Kohm 1/4W 5% AXIAL

Supplier's Site
Cmf-50 10K 5% T-0 Eb E3 Vishay - 67P5314 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 5% T-0 Eb E3 Vishay
67P5314
Cmf-50 10K 5% T-0 Eb E3 Vishay 67P5314
CMF-50 10K 5% T-0 EB e3

CMF-50 10K 5% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000JLEB-ND CMF5010K000JLEB 67P5314
Product Name Through Hole Resistors RES 10K OHM 1/4W 5% AXIAL Cmf-50 10K 5% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details