Vishay Intertechnology, Inc. RES 10K OHM 1/4W 5% AXIAL CMF5010K000JKBF

Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 5% AXIAL - CMF5010K000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 5% AXIAL
CMF5010K000JKBF
RES 10K OHM 1/4W 5% AXIAL CMF5010K000JKBF
RES 10Kohm 1/4W 5% AXIAL

RES 10Kohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000JKBF-ND
Through Hole Resistors CMF5010K000JKBF-ND
10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5010K000JKBF CMF5010K000JKBF-ND
Product Name RES 10K OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details