Vishay Intertechnology, Inc. RES 10K OHM 1/4W 2% AXIAL CMF5010K000GKR6

Description
RES 10Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 2% AXIAL - CMF5010K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 2% AXIAL
CMF5010K000GKR6
RES 10K OHM 1/4W 2% AXIAL CMF5010K000GKR6
RES 10Kohm 1/4W 2% AXIAL

RES 10Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5010K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000GKR6-ND
Through Hole Resistors CMF5010K000GKR6-ND
10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 10K 2% T-1 Re6 Vishay - 67P5307 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 10K 2% T-1 Re6 Vishay
67P5307
Cmf-50 10K 2% T-1 Re6 Vishay 67P5307
CMF-50 10K 2% T-1 RE6

CMF-50 10K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000GKR6 CMF5010K000GKR6-ND 67P5307
Product Name RES 10K OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 10K 2% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers