Vishay Intertechnology, Inc. Metal Film Resistors - CMF5010K000FKRE

Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 10Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5010K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5010K000FKRE
Metal Film Resistors - CMF5010K000FKRE
Metal Film Resistors - Through Hole 1/8watt 10Kohms 1%

Metal Film Resistors - Through Hole 1/8watt 10Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5010K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5010K000FKRE-ND
Through Hole Resistors CMF5010K000FKRE-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay - 08J5484 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
08J5484
Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay 08J5484
METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 250mW, 1%; Resistance:100kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000FKRE CMF5010K000FKRE-ND 08J5484
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 100Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details