Vishay Precision Group RES 10.0K OHM 1/4W 1% AXIAL CMF5010K000FKEK

Description
RES 10.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/4W 1% AXIAL - CMF5010K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W 1% AXIAL
CMF5010K000FKEK
RES 10.0K OHM 1/4W 1% AXIAL CMF5010K000FKEK
RES 10.0Kohm 1/4W 1% AXIAL

RES 10.0Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0KQB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KQB-ND
Through Hole Resistors CMF10.0KQB-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay - 65K2360 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
65K2360
Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay 65K2360
METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 250mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5010K000FKEK CMF10.0KQB-ND 65K2360
Product Name RES 10.0K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details